Texas Instruments Standard Linear and Logic Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001IDNPTQ1 OPT3001IDNPTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 812367-OPT3001IDNPTQ 1 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Supplier Device Package: 6-USON (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812367-OPT3001IDNPTQ 1 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Supplier Device Package: 6-USON (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001IDNPTQ1 - 812367-OPT3001IDNPTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001IDNPTQ1
812367-OPT3001IDNPTQ1
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001IDNPTQ1 812367-OPT3001IDNPTQ1
Manufacturer: Texas Instruments Win Source Part Number: 812367-OPT3001IDNPTQ 1 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Supplier Device Package: 6-USON (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 812367-OPT3001IDNPTQ1
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 550nm
Proximity Detection: No
Supplier Device Package: 6-USON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3001IDNPTQ1
Ambient Light Sensors OPT3001IDNPTQ1
Ambient Light Sensors Automotive digital ambient light sensor (ALS) with high-precision human-eye response 6-USON -40 to 85

Ambient Light Sensors Automotive digital ambient light sensor (ALS) with high-precision human-eye response 6-USON -40 to 85

Buy Now Datasheet
Ambient Light Sensor, Aec-Q100, Uson-6; Sensor Output Texas Instruments - 26AJ7861 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Aec-Q100, Uson-6; Sensor Output Texas Instruments
26AJ7861
Ambient Light Sensor, Aec-Q100, Uson-6; Sensor Output Texas Instruments 26AJ7861
AMBIENT LIGHT SENSOR, AEC-Q100, USON-6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:USON; No. of Pins:6Pins; Operating RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, AEC-Q100, USON-6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:USON; No. of Pins:6Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 812367-OPT3001IDNPTQ1 OPT3001IDNPTQ1 26AJ7861
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001IDNPTQ1 Ambient Light Sensors Ambient Light Sensor, Aec-Q100, Uson-6; Sensor Output Texas Instruments
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1324LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Digital Temperature Sensor IC TO92 - TSic 506F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details