Texas Instruments Standard Linear and Logic Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001DNPT OPT3001DNPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 791048-OPT3001DNPT Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-UDFN Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.6 V ~ 3.6 V Family Name: OPT3001DNPT Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-USON (2x2) Alternative Parts (Cross-Reference): OPT3001IDNPRQ1; OPT3001IDNPTQ1; MAX44009EDT+; MAX44009EDT+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791048-OPT3001DNPT Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-UDFN Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.6 V ~ 3.6 V Family Name: OPT3001DNPT Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-USON (2x2) Alternative Parts (Cross-Reference): OPT3001IDNPRQ1; OPT3001IDNPTQ1; MAX44009EDT+; MAX44009EDT+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001DNPT - 791048-OPT3001DNPT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001DNPT
791048-OPT3001DNPT
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001DNPT 791048-OPT3001DNPT
Manufacturer: Texas Instruments Win Source Part Number: 791048-OPT3001DNPT Packaging: Reel package Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 6-UDFN Exposed Pad Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.6 V ~ 3.6 V Family Name: OPT3001DNPT Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 6-USON (2x2) Alternative Parts (Cross-Reference): OPT3001IDNPRQ1; OPT3001IDNPTQ1; MAX44009EDT+; MAX44009EDT+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791048-OPT3001DNPT
Packaging: Reel package
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UDFN Exposed Pad
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 1.6 V ~ 3.6 V
Family Name: OPT3001DNPT
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Package: 6-USON (2x2)
Alternative Parts (Cross-Reference): OPT3001IDNPRQ1; OPT3001IDNPTQ1; MAX44009EDT+; MAX44009EDT+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Colour & Light Sensor ICs - 9009810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
9009810P
Colour & Light Sensor ICs 9009810P
Visible Light Sensor with I2C I/F uSON6

Visible Light Sensor with I2C I/F uSON6

Supplier's Site
Colour & Light Sensor ICs - 9009810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
9009810
Colour & Light Sensor ICs 9009810
Visible Light Sensor with I2C I/F uSON6

Visible Light Sensor with I2C I/F uSON6

Supplier's Site
Colour & Light Sensor ICs - 1629849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1629849
Colour & Light Sensor ICs 1629849
Visible Light Sensor with I2C I/F uSON6

Visible Light Sensor with I2C I/F uSON6

Supplier's Site
Ambient Light Sensor, Uson-6; Sensor Output Texas Instruments - 33AH4631 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Uson-6; Sensor Output Texas Instruments
33AH4631
Ambient Light Sensor, Uson-6; Sensor Output Texas Instruments 33AH4631
AMBIENT LIGHT SENSOR, USON-6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:USON; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, USON-6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:USON; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3001DNPT
Ambient Light Sensors OPT3001DNPT
Ambient Light Sensors Ambient Light Sensor -USON -40 to 85

Ambient Light Sensors Ambient Light Sensor -USON -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 791048-OPT3001DNPT 9009810P 9009810 33AH4631 OPT3001DNPT
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001DNPT Colour & Light Sensor ICs Colour & Light Sensor ICs Ambient Light Sensor, Uson-6; Sensor Output Texas Instruments Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers