Texas Instruments Standard Linear and Logic Photo Diode W/ Amp, 650Nm, Sop-8; No. Of Pins Texas Instruments OPT101P-J

Description
PHOTO DIODE W/ AMP, 650NM, SOP-8; No. of Pins:8Pins; Diode Case Style:SOP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
PHOTO DIODE W/ AMP, 650NM, SOP-8; No. of Pins:8Pins; Diode Case Style:SOP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Diode W/ Amp, 650Nm, Sop-8; No. Of Pins Texas Instruments - 28AH4643 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode W/ Amp, 650Nm, Sop-8; No. Of Pins Texas Instruments
28AH4643
Photo Diode W/ Amp, 650Nm, Sop-8; No. Of Pins Texas Instruments 28AH4643
PHOTO DIODE W/ AMP, 650NM, SOP-8; No. of Pins:8Pins; Diode Case Style:SOP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No RoHS Compliant: Yes

PHOTO DIODE W/ AMP, 650NM, SOP-8; No. of Pins:8Pins; Diode Case Style:SOP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AH4643
Product Name Photo Diode W/ Amp, 650Nm, Sop-8; No. Of Pins Texas Instruments
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 26 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details