Texas Instruments Standard Linear and Logic Photodiodes OPT101P-J

Description
Photodetector 0.014MHz 8-Pin SOP
Request a Quote
Description
Photodetector 0.014MHz 8-Pin SOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 6606601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6606601P
Photodiodes 6606601P
Photodetector 0.014MHz 8-Pin SOP

Photodetector 0.014MHz 8-Pin SOP

Supplier's Site
Photodiodes - 6606601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
6606601
Photodiodes 6606601
Photodetector 0.014MHz 8-Pin SOP

Photodetector 0.014MHz 8-Pin SOP

Supplier's Site
Photodiodes - 1219052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1219052
Photodiodes 1219052
Photodetector 0.014MHz 8-Pin SOP

Photodetector 0.014MHz 8-Pin SOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number 6606601P 6606601
Product Name Photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G17193-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 2600 nm (9000 to 26000 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 20000 nm (1500 to 200000 Å)
Active Area Diameter or Length 24 mm (0.9449 inch)
View Details