UNIV EVAL MOD FOR SOT23 PKG 1 - Single 2 - Dual General Purpose - - - - - - - Bare (Unpopulated) Board 8-MSOP 8-SOIC 8-TSSOP SOT-23-5 Package
Win Source Part Number: 1342190-OPAMPEVM-SOT
Category: Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Package: Bulk
Standard Package: 1
Amplifier Type: General Purpose
Supplied Contents: Board(s)
Utilized IC / Part: 8-MSOP, 8-SOIC, 8-TSSOP, SOT-23-5 Package
Board Type: Bare (Unpopulated)
Channels per IC: 1 - Single, 2 - Dual
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: OPAMPEVM
UNIV EVAL MOD FOR SOT23 PKG
GENERIC BOARD, OP AMP, FOR SOT23; Kit Application Type:Amplifier; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; Application Sub Type:Operational Amplifier; Kit Contents:Board Only; Product Range:-; SVHC:No SVHC RoHS Compliant: No
UNIV EVAL MOD FOR SOT23 PKG
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | OPAMPEVM-SOT23 | 1342190-OPAMPEVM-SOT23 | 296-9628-ND | 29AH6912 | OPAMPEVM-SOT23 |
| Product Name | UNIV EVAL MOD FOR SOT23 PKG 1 - Single 2 - Dual General Purpose - - - - - - - Bare (Unpopulated) Board 8-MSOP 8-SOIC 8-TSSOP SOT-23-5 Package | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps | Op Amp Evaluation Boards | Generic Board, Op Amp, For Sot23; Kit Application Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |