UNIV EVAL MOD FOR MSOP/TSSOP 1 - Single 2 - Dual 4 - Quad General Purpose - - - - - - - Bare (Unpopulated) Board 8-MSOP 10-MSOP 14-TSSOP 16-TSSOP Package
Win Source Part Number: 1342193-OPAMPEVM-MSO
Category: Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Package: Bulk
Standard Package: 1
Amplifier Type: General Purpose
Supplied Contents: Board(s)
Utilized IC / Part: 8-MSOP, 10-MSOP, 14-TSSOP, 16-TSSOP Package
Board Type: Bare (Unpopulated)
Channels per IC: 1 - Single, 2 - Dual, 4 - Quad
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: OPAMPEVM
UNIV EVAL MOD FOR MSOP/TSSOP
UNIV EVAL MOD FOR MSOP/TSSOP
Amplifier IC Development Tools Univ EVM for Single/ Dual/Quad Op Amp
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | OPAMPEVM-MSOPTSSOP | 1342193-OPAMPEVM-MSOPTSSOP | 296-9625-ND | OPAMPEVM-MSOPTSSOP | 815-OPAMPEVM-MSOPTSSOP |
| Product Name | UNIV EVAL MOD FOR MSOP/TSSOP 1 - Single 2 - Dual 4 - Quad General Purpose - - - - - - - Bare (Unpopulated) Board 8-MSOP 10-MSOP 14-TSSOP 16-TSSOP Package | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Amplifier IC Development Tools Univ EVM for Single/ Dual/Quad Op Amp |
| Category | Developement Board | Developement Board | Developement Board |