Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 791041-OPA890IDBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 260MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: OPA890
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Package: SOT-23-6
Output Current per Channel: 40mA
SR - Slew Rate: 500 V/μs
GBP - Gain Bandwidth Product: 130MHz
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): ADA4860-1YRJZ-R2; ADA4860-1YRJZ-RL; NCS2552SNT2; NCS2552SNT2G;
Introduction Date: December 14, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit SOT-23-6
260MHz Op Amp, 500V/µs Slew Rate, 1.1mA, SOT-23-6 Product overview: OPA890IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 500V, 1.1mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 500V, 1.1mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890IDBVTG4 can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Low Pwr WB Vltg Feedback Op Amp
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA890IDBVTG4 | 791041-OPA890IDBVTG4 | OPA890IDBVTG4-ND | 687-OPA890IDBVTG4 | OPA890IDBVTG4 | OPA890IDBVTG4 | OPA890IDBVTG4 | OPA890IDBVTG4 |
| Product Name | OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVTG4 | Instrumentation, Op Amps, Buffer Amps | 260MHz 500V 1.1mA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps |