Texas Instruments OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA890IDBVRG4

Description
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote
Description
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA890 is a low power, wideband voltage feedback operational amplifier designed for applications requiring high performance and efficiency. It operates with a flexible supply range of +3V to +12V for single supply and ±1.5V to ±6V for dual supplies. The amplifier features a high slew rate of 500 V/Oºs and a bandwidth of 115 MHz at a gain of +2 V/V, making it suitable for high-speed applications. It can deliver an output voltage swing of ±4V with a drive current exceeding 35 mA. The OPA890 is unity-gain stable and offers low quiescent current of 1.1 mA, which can be further reduced to less than 30 OºA when the disable pin is activated. This makes it ideal for battery-powered devices and portable instruments. The device is also characterized by low input offset voltage and low noise, ensuring high precision in signal processing. Applications include video line driving, ADC input buffering, and high-speed imaging channels. The OPA890 is available in various package options, including SOT23-6 and SO-8, and operates over a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The OPA890 is a low power, wideband voltage feedback operational amplifier designed for applications requiring high performance and efficiency. It operates with a flexible supply range of +3V to +12V for single supply and ±1.5V to ±6V for dual supplies. The amplifier features a high slew rate of 500 V/Oºs and a bandwidth of 115 MHz at a gain of +2 V/V, making it suitable for high-speed applications. It can deliver an output voltage swing of ±4V with a drive current exceeding 35 mA. The OPA890 is unity-gain stable and offers low quiescent current of 1.1 mA, which can be further reduced to less than 30 OºA when the disable pin is activated. This makes it ideal for battery-powered devices and portable instruments. The device is also characterized by low input offset voltage and low noise, ensuring high precision in signal processing. Applications include video line driving, ADC input buffering, and high-speed imaging channels. The OPA890 is available in various package options, including SOT23-6 and SO-8, and operates over a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable - OPA890IDBVRG4 - Texas Instruments
Dallas, TX, United States
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable
OPA890IDBVRG4
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA890IDBVRG4
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVRG4 - 1233994-OPA890IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVRG4
1233994-OPA890IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVRG4 1233994-OPA890IDBVRG4
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1233994-OPA890IDBVRG 4 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1233994-OPA890IDBVRG4
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
130MHz SOT-23 Operational Amplifier IC
687-OPA890IDBVRG4
130MHz SOT-23 Operational Amplifier IC 687-OPA890IDBVRG4
130MHz Op Amp, VFB, 1Ch, SOT-23-6 Product overview: OPA890IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890IDBVRG4 can be used for catalog matching and distributor lookup.

130MHz Op Amp, VFB, 1Ch, SOT-23-6 Product overview: OPA890IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA890IDBVRG4 1233994-OPA890IDBVRG4 687-OPA890IDBVRG4
Product Name OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVRG4 130MHz SOT-23 Operational Amplifier IC
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts
VOS 5 millivolts
Quiescent Current (IQ) 1200 microamps
Unlock Full Specs
to access all available technical data