Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085175-OPA890IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Voltage Feedback
Slew Rate: 500 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: OPA890
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 130MHz
Alternative Parts (Cross-Reference): ADA4860-1YRJZ-RL7; ADA4860-1YRJZ-RL; NCS2552SNT2;
Introduction Date: December 14, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
260MHz Op Amp, 1.1mA, 350V/µs, SOT-23-6 Product overview: OPA890IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1.1mA, 350V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1.1mA, 350V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890IDBVR can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Low Pwr Wideband Vltg Feedback
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA890IDBVR | 1085175-OPA890IDBVR | 296-46173-1-ND | 687-OPA890IDBVR | OPA890IDBVR | OPA890IDBVR | OPA890IDBVR | OPA890IDBVR | OPA890IDBVR |
| Product Name | OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVR | Instrumentation, Op Amps, Buffer Amps | 260MHz 1.1mA 350V SOT-23 Operational Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | 3 volts | 3 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps |