Texas Instruments OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA890ID

Description
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable - OPA890ID - Texas Instruments
Dallas, TX, United States
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable
OPA890ID
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA890ID
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85

Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA890ID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA890ID-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA890ID-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
130MHz 260MHz 500V SOIC Operational Amplifier IC
687-OPA890ID
130MHz 260MHz 500V SOIC Operational Amplifier IC 687-OPA890ID
130MHz Op Amp, 260MHz BW, 500V/µs Slew, 1.1mA, 8-SOIC Product overview: OPA890ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 260MHz, 500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 260MHz, 500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890ID can be used for catalog matching and distributor lookup.

130MHz Op Amp, 260MHz BW, 500V/µs Slew, 1.1mA, 8-SOIC Product overview: OPA890ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 260MHz, 500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 260MHz, 500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA890ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890ID - 1233993-OPA890ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890ID
1233993-OPA890ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890ID 1233993-OPA890ID
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233993-OPA890ID Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233993-OPA890ID
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA890ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA890ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA890ID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Op Amp, V Feedback, Single, 8Soic; No. Of Amplifiers Texas Instruments - 33AH4630 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, V Feedback, Single, 8Soic; No. Of Amplifiers Texas Instruments
33AH4630
Op Amp, V Feedback, Single, 8Soic; No. Of Amplifiers Texas Instruments 33AH4630
OP AMP, V FEEDBACK, SINGLE, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:500V/µs; Supply Voltage Range:± 1.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, V FEEDBACK, SINGLE, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:130MHz; Slew Rate:500V/µs; Supply Voltage Range:± 1.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA890ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA890ID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA890ID
High Speed Operational Amplifiers OPA890ID
High Speed Operational Amplifiers Low Pwr Wideband Vltg Feedback

High Speed Operational Amplifiers Low Pwr Wideband Vltg Feedback

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA890ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA890ID
Instrumentation, OP Amps, Buffer Amps OPA890ID
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
IC OPAMP VFB 1 CIRCUIT 8SOIC - 815-OPA890ID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 1 CIRCUIT 8SOIC
815-OPA890ID
IC OPAMP VFB 1 CIRCUIT 8SOIC 815-OPA890ID
IC OPAMP VFB 1 CIRCUIT 8SOIC

IC OPAMP VFB 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA890ID 296-OPA890ID-ND 687-OPA890ID OPA890ID 1233993-OPA890ID OPA890ID 33AH4630 OPA890ID OPA890ID OPA890ID 815-OPA890ID
Product Name OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable Instrumentation, Op Amps, Buffer Amps 130MHz 260MHz 500V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890ID Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, V Feedback, Single, 8Soic; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP VFB 1 CIRCUIT 8SOIC
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts 3 volts 1.5 to 6 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 1200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC449AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2500 V/µs
Bandwidth 1100 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers