Win Source Part Number: 1146251-OPA863SIDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: OPAx863
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 105V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 400 mV
Current - Supply: 700µA
Current - Output / Channel: 45 mA
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA863SIDBVRDKR,
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12.6 V
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
SINGLE-CHANNEL, LOW-POWER, 110-M Product overview: OPA863SIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA863SIDBVR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
SINGLE-CHANNEL, LOW-POWER, 110-M
SINGLE-CHANNEL, LOW-POWER, 110-M
SINGLE-CHANNEL, LOW-POWER, 110-M
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1146251-OPA863SIDBVR | 296-OPA863SIDBVRTR-ND | 687-OPA863SIDBVR | OPA863SIDBVR | OPA863SIDBVR | OPA863SIDBVR | OPA863SIDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||
| VOS | 400 millivolts | 400 millivolts | 0.4000 millivolts | ||||
| IBIAS | 0.3000 µA | 0.3000 µA | 0.3000 µA | ||||
| GBW | 50 MHz | 50 MHz | 50 MHz | ||||
| Slew Rate | 105 V/µs | 105 V/µs | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | 105 V/µs |