Manufacturer: Texas Instruments
Win Source Part Number: 1316685-OPA862IDT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: ADC Driver
Applications: Data Acquisition
Standard Package: 250
Mounting: Surface Mount
Supplier Device Package: 8-SOIC
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA862IDTCT,296-
Base Product Number: OPA862
RoHS Status: ROHS3 Compliant
ADC Driver IC Data Acquisition 8-SOIC
ADC Driver IC Data Acquisition 8-SOIC
ADC Driver IC Data Acquisition 8-SOIC
180 MHZ HIGH-PRECISION ADC DRIVE
180 MHZ HIGH-PRECISION ADC DRIVE
ADC Driver IC Data Acquisition 8-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1316685-OPA862IDT | 296-OPA862IDTTR-ND | OPA862IDT | OPA862IDT | OPA862IDT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS |