Texas Instruments OPA861 Wide Bandwidth Operational Transconductance Amplifier OPA861IDBVTG4

Description
Wide Bandwidth Operational Transconductance Amplifier 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wide Bandwidth Operational Transconductance Amplifier 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA861 Wide Bandwidth Operational Transconductance Amplifier - OPA861IDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA861 Wide Bandwidth Operational Transconductance Amplifier
OPA861IDBVTG4
OPA861 Wide Bandwidth Operational Transconductance Amplifier OPA861IDBVTG4
Wide Bandwidth Operational Transconductance Amplifier 6-SOT-23 -40 to 85

Wide Bandwidth Operational Transconductance Amplifier 6-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA861IDBVTG4 - 791038-OPA861IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA861IDBVTG4
791038-OPA861IDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA861IDBVTG4 791038-OPA861IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 791038-OPA861IDBVTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Amplifier Type: Transconductance Current - Input Bias: 1μA Voltage - Input Offset: 3mV Family Name: OPA861 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.4mA Manufacturer Package: SOT-23-6 Output Current per Channel: 15mA SR - Slew Rate: 900 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 4 V ~ 12.6 V, ±2 V ~ 6.3 V Introduction Date: November 15, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791038-OPA861IDBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Transconductance
Current - Input Bias: 1μA
Voltage - Input Offset: 3mV
Family Name: OPA861
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.4mA
Manufacturer Package: SOT-23-6
Output Current per Channel: 15mA
SR - Slew Rate: 900 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Introduction Date: November 15, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80MHz SOT-23 Special Purpose Amplifier Ic
771-OPA861IDBVTG4
80MHz SOT-23 Special Purpose Amplifier Ic 771-OPA861IDBVTG4
Transconductance Amplifier, 80MHz GBW, SOT-23-6 Product overview: OPA861IDBVTG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 80MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA861IDBVTG4 can be used for catalog matching and distributor lookup.

Transconductance Amplifier, 80MHz GBW, SOT-23-6 Product overview: OPA861IDBVTG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 80MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA861IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA861IDBVTG4 791038-OPA861IDBVTG4 771-OPA861IDBVTG4
Product Name OPA861 Wide Bandwidth Operational Transconductance Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA861IDBVTG4 80MHz SOT-23 Special Purpose Amplifier Ic
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 4 to 12.6 volts
VOS 12 millivolts 3 millivolts
Quiescent Current (IQ) 5400 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351MDBREP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
IC CLK BUFFER 1:8 14SOIC - 815-CGS74C2525MX - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers