Wide Bandwidth Operational Transconductance Amplifier 6-SOT-23 -40 to 85
Transconductance Op Amp, 80MHz GBW, 900V/µs SR, SOT-23-6 Product overview: OPA861IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 900V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 900V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA861IDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233991-OPA861IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Transconductance
Current - Input Bias: 1μA
Voltage - Input Offset: 3mV
Family Name: OPA861
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 15mA
SR - Slew Rate: 900 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Alternative Parts (Cross-Reference): MAX436EPD+; MAX436CPD+; MAX436C/D;
Introduction Date: November 15, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Transconductance Amplifier 1 Circuit SOT-23-6
Transconductance Amplifier 1 Circuit SOT-23-6
Transconductance Amplifier 1 Circuit SOT-23-6
Transconductance Amplifier 1 Circuit SOT-23-6
Transconductance Amplifiers Wide Bandwidth Oper Transconductance
IC OPAMP TRANSCOND 1CIRC SOT23-6
IC OPAMP TRANSCOND 1CIRC SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA861IDBVT | 687-OPA861IDBVT | 1233991-OPA861IDBVT | 296-18700-2-ND | OPA861IDBVT | OPA861IDBVT | OPA861IDBVT | OPA861IDBVT |
| Product Name | OPA861 Wide Bandwidth Operational Transconductance Amplifier | 80MHz 900V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA861IDBVT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Transconductance Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 4 to 12.6 volts | 5 volts | 4 volts | |||||
| VOS | 12 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 5400 microamps |