Wide Bandwidth Operational Transconductance Amplifier 8-SOIC -40 to 85
Transconductance Op Amp, 80MHz GBW, 900V/µs SR, 5V, 8-SOIC Product overview: OPA861ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 900V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 900V, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA861ID can be used for catalog matching and distributor lookup.
Transconductance Amplifier 1 Circuit 8-SOIC
OPA861 Wide Bandwidth Operational Transconductance Amplifier
IC, OP AMP, TRANSCON WIDE BW, SOIC8; No. of Amplifiers:1 Amplifier; Supply Voltage:5V; Gain Bandwidth:74MHz; Input Voltage Min:-4.2V; Input Voltage Max:4.2V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current Min:10mA; RoHS Compliant: Yes
IC OPAMP TRANSCOND 1 CIRC 8SOIC
Transconductance Amplifier 1 Circuit 8-SOIC
Transconductance Amplifiers Wide Bandwidth Oper Transconductance
IC OPAMP TRANSCOND 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA861ID | 687-OPA861ID | 296-18699-5-ND | OPA861ID | 28AH4642 | OPA861ID | OPA861ID | OPA861ID | OPA861ID |
| Product Name | OPA861 Wide Bandwidth Operational Transconductance Amplifier | 80MHz 900V 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Transcon Wide Bw, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Transconductance Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 4 to 12.6 volts | 5 volts | 5 volts | 4 volts | |||||
| VOS | 12 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 5400 microamps |