Texas Instruments OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer OPA860IDRG4

Description
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer - OPA860IDRG4 - Texas Instruments
Dallas, TX, United States
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer
OPA860IDRG4
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer OPA860IDRG4
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85

Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
470MHz 900V SOIC Operational Amplifier IC
687-OPA860IDRG4
470MHz 900V SOIC Operational Amplifier IC 687-OPA860IDRG4
470MHz Transconductance Amplifier, 900V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: OPA860IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHz, 900V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 470MHz, 900V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA860IDRG4 can be used for catalog matching and distributor lookup.

470MHz Transconductance Amplifier, 900V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: OPA860IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHz, 900V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 470MHz, 900V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA860IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA860IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA860IDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA860IDRG4-ND
Transconductance Amplifier 1 Circuit 8-SOIC

Transconductance Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860IDRG4 - 1233990-OPA860IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860IDRG4
1233990-OPA860IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860IDRG4 1233990-OPA860IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233990-OPA860IDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Transconductance Current - Input Bias: 1μA Voltage - Input Offset: 3mV Family Name: OPA860 Categories: Integrated Circuits (ICs) Operating Supply Current: 11.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 15mA SR - Slew Rate: 3500 V/μs GBP - Gain Bandwidth Product: 470MHz Dual Supply Voltage (±): ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): MAX436EPD+; MAX436CPD+; MAX436C/D; Introduction Date: November 11, 2004 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233990-OPA860IDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Transconductance
Current - Input Bias: 1μA
Voltage - Input Offset: 3mV
Family Name: OPA860
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 15mA
SR - Slew Rate: 3500 V/μs
GBP - Gain Bandwidth Product: 470MHz
Dual Supply Voltage (±): ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX436EPD+; MAX436CPD+; MAX436C/D;
Introduction Date: November 11, 2004
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA860IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA860IDRG4
IC OPAMP TRANSCOND 1 CIRC 8SOIC

IC OPAMP TRANSCOND 1 CIRC 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transconductance Amplifiers
OPA860IDRG4
Transconductance Amplifiers OPA860IDRG4
Transconductance Amplifiers Wide BW Op Transcon Amp and Buffer

Transconductance Amplifiers Wide BW Op Transcon Amp and Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA860IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA860IDRG4
Instrumentation, OP Amps, Buffer Amps OPA860IDRG4
Transconductance Amplifier 1 Circuit 8-SOIC

Transconductance Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA860IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA860IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA860IDRG4
IC OPAMP TRANSCOND 1 CIRC 8SOIC

IC OPAMP TRANSCOND 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA860IDRG4 687-OPA860IDRG4 OPA860IDRG4-ND 1233990-OPA860IDRG4 OPA860IDRG4 OPA860IDRG4 OPA860IDRG4 OPA860IDRG4
Product Name OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer 470MHz 900V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860IDRG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Transconductance Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2 to ? volts 5 to 13 volts 4.5 volts
VOS 12 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 11200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers