The OPA860IDR is a wide bandwidth operational transconductance amplifier and buffer designed by Texas Instruments. It features an open-loop bandwidth of 80 MHz with a gain of +5 and a high slew rate of 900 V/µs. The device offers a high transconductance of 95 mA/V and includes external quiescent current control, making it versatile for various applications. As a buffer, the OPA860 provides a closed-loop bandwidth of 1600 MHz and can deliver an output current of 60 mA with a slew rate of 4000 V/µs. The low quiescent current of 11.2 mA enhances its efficiency in power-sensitive applications. This amplifier is suitable for high-performance video, RF, and IF circuitry, as well as applications in communications equipment, high-speed data acquisition, and baseline restore circuits. The OPA860IDR is available in an SO-8 surface-mount package and operates over a temperature range of -45°C to +85°C.
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
Transconductance Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 138008-OPA860IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transconductance
Slew Rate: 3500 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.5 V to 6 V
Operating Supply Current: 11.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 470MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Transconductance Amplifier, 470MHz GBW, 900V/µs SR, 1-Ch, 8-SOIC Product overview: OPA860IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHz, 900V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 470MHz, 900V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA860IDR can be used for catalog matching and distributor lookup.
Transconductance Amplifier 1 Circuit 8-SOIC
IC OPAMP TRANSCOND 1 CIRC 8SOIC
IC OPAMP TRANSCOND 1 CIRC 8SOIC
Transconductance Amplifiers Wide Bandwidth Transconductance
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA860IDR | OPA860IDR-ND | 138008-OPA860IDR | 687-OPA860IDR | OPA860IDR | OPA860IDR | OPA860IDR | OPA860IDR |
| Product Name | OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860IDR | 470MHz 900V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transconductance Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2 to ? volts | 2.5 to 6 volts | 5 to 13 volts | 4.5 volts | ||||
| VOS | 12 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 11200 microamps |