IC OPAMP JFET 1 CIRCUIT 8WSON Product overview: OPA859QDSGRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA859QDSGRQ1 can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
Win Source Part Number: 987731-OPA859QDSGRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1.8 GHz
Amplifier Type: J-FET
Slew Rate: 1150V/µs
Gain Bandwidth Product: 900 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 900 mV
Current - Supply: 21mA
Current - Output / Channel: 105 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA859QDSGRQ1CT,
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 5.25 V
IC OPAMP JFET 1 CIRCUIT 8WSON
IC OPAMP JFET 1 CIRCUIT 8WSON
J-FET Amplifier 1 Circuit Differential 8-WSON (2x2)
IC OPAMP JFET 1 CIRCUIT 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA859QDSGRQ1 | 296-OPA859QDSGRQ1DKR-ND | 987731-OPA859QDSGRQ1 | OPA859QDSGRQ1 | OPA859QDSGRQ1 | OPA859QDSGRQ1 | OPA859QDSGRQ1 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.3 to 5.25 volts | 3.3 volts | |||||
| Slew Rate | 1150 V/µs | 1150 V/µs | 1150 V/µs | 1150 V/µs | 1150 V/µs | 0.0011 V/µs | |
| Bandwidth | 900 MHz | 1800 MHz | 1800 MHz | 1800 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |