General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
IC OPAMP GP 1 CIRCUIT 8WSON
Operational Amplifiers - Op Amps 1.8 GHz Unity-Gain Bandwidth, 3.3 nV/G Hz, FET Input Amplifier 8-WSON -40 to 125
General Purpose Amplifier 1 Circuit Differential 8-WSON (2x2)
IC OPAMP GP 1 CIRCUIT 8WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-52302-2-ND | OPA859IDSGT | OPA859IDSGT | OPA859IDSGT | OPA859IDSGT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | ||
| Slew Rate | 1150 V/µs | 0.0011 V/µs | 1150 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad | ||
| Number of Pins | 8 |