1.8GHz Op Amp, FET Input, 1150V/µs, 3.3nV/√Hz, 8-WSON Product overview: OPA859IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 1150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 1150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA859IDSGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 929689-OPA859IDSGR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA859
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51513-2, 296-51513-1, 296-51513-6, OPA859IDSGR-ND
IC OPAMP GP 1 CIRCUIT 8WSON
Operational Amplifiers - Op Amps 1.8 GHz Unity-Gain Bandwidth, 3.3 nV/G Hz, FET Input Amplifier 8-WSON -40 to 125
IC OPAMP GP 1 CIRCUIT 8WSON
IC OPAMP GP 1 CIRCUIT 8WSON
General Purpose Amplifier 1 Circuit Differential 8-WSON (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA859IDSGR | 296-51513-6-ND | 929689-OPA859IDSGR | OPA859IDSGR | OPA859IDSGR | OPA859IDSGR | OPA859IDSGR | OPA859IDSGR |
| Product Name | 1.8GHz 1150V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA859IDSGR | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 20.5 milliamps | 20.5 milliamps | 20.5 milliamps | |||||
| Slew Rate | 1150 V/µs | 0.0011 V/µs | 1150 V/µs | 1150 V/µs | ||||
| Package Type | 8-WFDFN Exposed Pad | 8-WSON (2x2) | 8-WSON (2x2) | Surface Mount | 8-WFDFN Exposed Pad | |||
| Number of Pins | 8 |