Win Source Part Number: 960700-OPA858QDSGRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1.2 GHz
Amplifier Type: J-FET
Slew Rate: 2000V/µs
Gain Bandwidth Product: 5.5 GHz
Current - Input Bias: 0.4 pA
Voltage - Input Offset: 800 mV
Current - Supply: 21mA
Current - Output / Channel: 105 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA858QDSGRQ1DKR
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 5.25 V
J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 1 CIRCUIT 8WSON Product overview: OPA858QDSGRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA858QDSGRQ1 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8WSON
General Purpose Amplifier 1 Circuit Single-Ended 8-WSON (2x2)
IC OPAMP JFET 1 CIRCUIT 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 960700-OPA858QDSGRQ1 | 296-OPA858QDSGRQ1DKR-ND | 687-OPA858QDSGRQ1 | OPA858QDSGRQ1 | OPA858QDSGRQ1 | OPA858QDSGRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | 21 milliamps | ||
| VOS | 800 millivolts | 800 millivolts | ||||
| IBIAS | 4.00E-7 µA | 4.00E-7 µA | ||||
| GBW | 5500 MHz | 5500 MHz | ||||
| Slew Rate | 2000 V/µs | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | 2000 V/µs |