General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
5.5 GHz Gain Bandwidth Product, Decompensated Transimpedance Amplifier with FET Input 8-WSON -40 to 125 Product overview: OPA858IDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5 GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA858IDSGT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Single-Ended 8-WSON (2x2)
Transimpedance Amplifiers 5.5 GHz Gain Bandwidth Product, Decompensated Transimpedance Amplifier with FET Input 8-WSON -40 to 125
IC OPAMP GP 1 CIRCUIT 8WSON
IC OPAMP GP 1 CIRCUIT 8WSON
IC OPAMP GP 1 CIRCUIT 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-52301-2-ND | 687-OPA858IDSGT | OPA858IDSGT | OPA858IDSGT | OPA858IDSGT | OPA858IDSGT | OPA858IDSGT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5.5 GHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | ||||
| Slew Rate | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | 2000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | |||
| Number of Pins | 8 |