General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 847463-OPA858IDSGR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: OPA858
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51512-2, 296-51512-1, 296-51512-6-ND, 296-51512-6, 296-OPA858IDSGRDKR, 296-51512-2-ND, 296-OPA858IDSGRTR, 296-51512-1-ND, 296-OPA858IDSGRCT, OPA858IDSGR-ND
5.5GHz Op Amp, FET Input, 2000V/µs Slew Rate, 8-Pin Product overview: OPA858IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHz, 2000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5GHz, 2000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA858IDSGR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8WSON
General Purpose Amplifier 1 Circuit Single-Ended 8-WSON (2x2)
IC OPAMP GP 1 CIRCUIT 8WSON
Transimpedance Amplifiers 5.5 GHz Gain Bandwidth Product, Decompensated Transimpedance Amplifier with FET Input 8-WSON -40 to 125
IC OPAMP GP 1 CIRCUIT 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA858IDSGRTR-ND | 847463-OPA858IDSGR | 687-OPA858IDSGR | OPA858IDSGR | OPA858IDSGR | OPA858IDSGR | OPA858IDSGR | OPA858IDSGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA858IDSGR | 5.5GHz 2000V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transimpedance Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | |||||
| Slew Rate | 2000 V/µs | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad | Surface Mount | ||||
| Number of Pins | 8 |