Low-Noise, Wideband, Selectable-gain, Transimpedance Amp 0- -40 to 85 Product overview: OPA857TD2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA857TD2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791036-OPA857TD2
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 1
-3db Bandwidth: 130MHz
Amplifier Type: General
Current - Input Bias: 1μA
Family Name: OPA857-DIE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23.4mA
Output Current per Channel: 50mA
SR - Slew Rate: 220 V/μs
Dual Supply Voltage (±): 2.6 V ~ 3.6 V
Alternative Parts (Cross-Reference): NJU#7006F; LMV115MG; LMV115MGX; 5962-8993302PA;
Introduction Date: September 08, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Die
General Purpose Amplifier 1 Circuit Die
IC OPAMP GP 1 CIRCUIT DIE
IC OPAMP GP 1 CIRCUIT DIE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA857TD2 | 791036-OPA857TD2 | 296-52919-ND | OPA857TD2 | OPA857TD2 | OPA857TD2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA857TD2 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Source Current (IS) | 23.4 milliamps | 23.4 milliamps | 23.4 milliamps | 23.4 milliamps | ||
| IBIAS | 1 µA | 1 µA | ||||
| Slew Rate | 220 V/µs | 220 V/µs | 220 V/µs | 2.20E-4 V/µs |