Differential Output Transimpedance Amplifier 16-QFN -40 to 95
Ultralow-Noise, Wideband, Pseudo-Differential Output Transimpedance Amplifier 16-VQFN -40 to 85 Product overview: OPA857IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA857IRGTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085165-OPA857IRGTR
Number of Circuits: 1
-3db Bandwidth: 130MHz
Amplifier Type: General Purpose
Slew Rate: 220 V/μs
Current - Input Bias: 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.6 V to 3.6 V
Operating Supply Current: 23.4mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
IC OP AMP 1CH 16-VQFN
IC OP AMP 1CH 16-VQFN
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
IC OPAMP GP 1 CIRCUIT 16VQFN
IC OPAMP GP 1 CIRCUIT 16VQFN
Transimpedance Amplifiers Diff Output Transimpedance Amp
IC OPAMP GP 1 CIRCUIT 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA857IRGTR | 687-OPA857IRGTR | 1085165-OPA857IRGTR | 296-OPA857IRGTR-ND | OPA857IRGTR | OPA857IRGTR | OPA857IRGTR | OPA857IRGTR | OPA857IRGTR |
| Product Name | OPA857 Differential Output Transimpedance Amplifier | Low-Power VQFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA857IRGTR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.6 to 3.6 volts | 2.6 to 3.6 volts | 2.6 to 3.6 volts | 2.6 volts | 2.6 volts | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | QFN | Tape and Reel | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS |