IC OPAMP GP 1 CIRCUIT 8WSON Product overview: OPA856IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA856IDSGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 350V/µs
Gain Bandwidth Product: 1.08 GHz
Operating Temperature: -40°C ~ 125°C (TA)
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Mounting Type: Surface Mount
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 1 CIRCUIT 8WSON
IC OPAMP GP 1 CIRCUIT 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA856IDSGR | 296-OPA856IDSGRDKR-ND | OPA856IDSGR | OPA856IDSGR | OPA856IDSGR | |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.3 to 5.25 volts | |||||
| Slew Rate | 350 V/µs | 350 V/µs | 350 V/µs | 350 V/µs | 3.50E-4 V/µs | |
| Bandwidth | 1080 MHz | 1080 MHz | 1100 MHz | 1100 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |