General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
Win Source Part Number: 1353860-OPA855IDSGT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: OPA855
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 17.8mA
Current - Output / Channel: 105 mA
Number of Circuits: 1
-3db Bandwidth: 2.5 GHz
Amplifier Type: General Purpose
Slew Rate: 2750V/µs
Gain Bandwidth Product: 8 GHz
Current - Input Bias: 12 µA
Voltage - Input Offset: 200 µV
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 5.25 V
8GHz Op Amp, 2750V/µs, 8-WSON, Automotive Product overview: OPA855IDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8GHz, 2750V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 8GHz, 2750V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA855IDSGT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
High Speed Operational Amplifiers 8 GHz Gain Bandwidth Product, Decompensated Transimpedance Amplifier with Bipolar Input 8-WSON -40 to 125
IC OPAMP GP 1 CIRCUIT 8WSON
IC OPAMP GP 1 CIRCUIT 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-53159-1-ND | 1353860-OPA855IDSGT | 687-OPA855IDSGT | OPA855IDSGT | OPA855IDSGT | OPA855IDSGT | OPA855IDSGT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 8GHz 2750V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 17.8 milliamps | 17.8 milliamps | 17.8 milliamps | 17.8 milliamps | |||
| Slew Rate | 2750 V/µs | 2750 V/µs | 2750 V/µs | 0.0027 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | |||
| Number of Pins | 8 |