Manufacturer: Texas Instruments
Win Source Part Number: 929688-OPA855IDSGR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit - 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA855
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-53158-6, 296-53158-1, 296-53158-2
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
8GHz Op Amp, 2750V/µs, 8-WSON, Automotive Product overview: OPA855IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8GHz, 2750V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 8GHz, 2750V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA855IDSGR can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers 8 GHz Gain Bandwidth Product, Decompensated Transimpedance Amplifier with Bipolar Input 8-WSON -40 to 125
IC OPAMP GP 1 CIRCUIT 8WSON
General Purpose Amplifier 1 Circuit 8-WSON (2x2)
IC OPAMP GP 1 CIRCUIT 8WSON
IC OPAMP GP 1 CIRCUIT 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 929688-OPA855IDSGR | 296-53158-6-ND | 687-OPA855IDSGR | OPA855IDSGR | OPA855IDSGR | OPA855IDSGR | OPA855IDSGR | OPA855IDSGR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA855IDSGR | Instrumentation, Op Amps, Buffer Amps | Automotive 8GHz 2750V Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad | Surface Mount | |||
| Source Current (IS) | 17.8 milliamps | 17.8 milliamps | 17.8 milliamps | |||||
| Slew Rate | 2750 V/µs | 0.0027 V/µs | 2750 V/µs | 2750 V/µs | ||||
| Number of Pins | 8 |