Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082049-OPA847IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 950 V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 100μV
Family Name: OPA847
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18.1mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 3.9GHz
Alternative Parts (Cross-Reference): EL5150IWZ-T7; EL5150IWZ; EL5150IW-T7; EL5150IW-T13;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO6
3.9GHz Op Amp, Voltage Feedback, 950V/µs Slew Rate, SOT-23-6 Product overview: OPA847IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 950V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.9GHz, 950V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA847IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
High Speed Operational Amplifiers Wdebnd Ult-Lo Noise Voltage Feedback
19uA Single 3.9GHz SOT-23-6 Operational Amplifier ROHS
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA847IDBVR | 082049-OPA847IDBVR | 296-46172-1-ND | OPA847IDBVR | 687-OPA847IDBVR | OPA847IDBVR | OPA847IDBVR | OPA847IDBVR | OPA847IDBVR | OPA847IDBVR | OPA847IDBVR |
| Product Name | OPA847 Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA847IDBVR | Instrumentation, Op Amps, Buffer Amps | 3.9GHz 950V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 12 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 5 to 12 volts | 10 to 12 volts | 5 volts | 5 volts | ||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 18900 microamps |