Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233986-OPA847ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
3.9GHz Op Amp, Voltage Feedback, 950V/µs Slew Rate, 18.1mA, 8-SOIC Product overview: OPA847ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 950V, 18.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.9GHz, 950V, 18.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA847ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Wdebnd Ult-Lo Noise Voltage Feedback
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OP AMP, WIDEBAND VFB, SOIC8, 847; No. of Amplifiers:1 Amplifier; Bandwidth:600MHz; Slew Rate:950V/µs; Supply Voltage Range:± 5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA847ID | 1233986-OPA847ID | 687-OPA847ID | 296-15171-5-ND | OPA847ID | 1977463P | 1977461 | OPA847ID | OPA847ID | OPA847ID | 815-OPA847ID | OPA847ID | OPA847ID | 29AH7027 |
| Product Name | OPA847 Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA847ID | 3.9GHz 950V 18.1mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Wideband Vfb, Soic8, 847; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 12 V/V | |||||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 12 volts | 5 volts | 5 volts | 5 to 6 volts | ||||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||||||
| Quiescent Current (IQ) | 18900 microamps | 1.89E7 microamps |