Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA846IDG4 |
| Product Name | OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 7 V/V |
| Supply Voltage (VS) | 10 to 12 volts |
| VOS | 0.6000 millivolts |
| Quiescent Current (IQ) | 13200 microamps |