The OPA846 is a wideband, low-noise, voltage-feedback operational amplifier optimized for high gain bandwidth and low distortion applications. It is available in a SOT-23-5 package with a specified operating temperature range of -40°C to +85°C. The device operates with a supply voltage of ±5 V, dissipates a typical quiescent current of 12.6 mA at +25°C, and provides a gain bandwidth product of 1750 MHz. It features a voltage noise of 1.2 nV/√Hz, a slew rate of 625 V/μs, and is stable for gains of +7 or higher. The output swing is ±3.4 V into a 400 Ω load, with a differential input voltage range of ±1.2 V. It meets ESD ratings of 2000 V (Human Body Model) and 1500 V (Charge Device Model).
Wideband, Low Noise, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
1.75GHz Op Amp, 625V/µs Slew Rate, SOT-23-5 Product overview: OPA846IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 625V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.75GHz, 625V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846IDBVT can be used for catalog matching and distributor lookup.
OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 139922-OPA846IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 625 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.6mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.75GHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
OP AMP, 1.75GHZ, 625V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:500MHz; Slew Rate:625V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Wideband Low Noise Voltage Feedback
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA846IDBVT | 296-14776-2-ND | 687-OPA846IDBVT | OPA846IDBVT | 139922-OPA846IDBVT | 29AH7026 | OPA846IDBVT | OPA846IDBVT | OPA846IDBVT | OPA846IDBVT | OPA846IDBVT |
| Product Name | OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.75GHz 625V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846IDBVT | Op Amp, 1.75Ghz, 625V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 7 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 5 to 12 volts | 10 to 12 volts | 5 volts | 5 volts | |||||
| VOS | 0.6000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||||
| Quiescent Current (IQ) | 13200 microamps |