Wideband, Low Noise, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085159-OPA846IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 625 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.6mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.75GHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1.75GHz Op Amp, 625V/µs Slew Rate, SOT-23-5 Product overview: OPA846IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 625V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.75GHz, 625V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846IDBVR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
High Speed Operational Amplifiers Wideband Low Noise Voltage Feedback
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA846IDBVR | 1085159-OPA846IDBVR | 687-OPA846IDBVR | 296-OPA846IDBVRDKR-ND | OPA846IDBVR | OPA846IDBVR | OPA846IDBVR | OPA846IDBVR | OPA846IDBVR | OPA846IDBVR |
| Product Name | OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846IDBVR | 1.75GHz 625V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 7 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 5 to 12 volts | 12 volts | 5 volts | 5 volts | |||||
| VOS | 0.6000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 13200 microamps |