Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
500MHz Op Amp, Voltage Feedback, SOT-23-5 Product overview: OPA843IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA843IDBVR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 042014-OPA843IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 20.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Wideband Lo-Distort Med Gain Vltg Feedbk
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA843IDBVR | 687-OPA843IDBVR | OPA843IDBVR-ND | 042014-OPA843IDBVR | OPA843IDBVR | OPA843IDBVR | OPA843IDBVR | OPA843IDBVR |
| Product Name | OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier | 500MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 3 V/V | |||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 8 to 12 volts | 12 volts | ||||
| VOS | 1.2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 22500 microamps |