Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 888175-OPA843ID
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA843
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-14177-5-NDR, 296-14177-5-NDR, -296-14177-5, -296-14177-5-ND, -OPA843IDG4-NDR, -OPA843IDG4, 296-14177-5, -OPA843ID-NDR
Operational Amplifier, 1 Func, 1200uV Offset-Max, BIPolar, PDSO8
500MHz Op Amp, 1000V/µs Slew Rate, 85dB CMRR, 1-Ch, 8-SOIC Product overview: OPA843ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA843ID can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Wideband Lo-Distort Med Gain Vltg Feedbk
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA843ID | 296-14177-5-ND | 888175-OPA843ID | OPA843ID | 687-OPA843ID | OPA843ID | OPA843ID | OPA843ID | OPA843ID |
| Product Name | OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843ID | 500MHz 1000V SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 3 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 8 volts | ||||||
| VOS | 1.2 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 22500 microamps |