Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1085156-OPA842IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 20.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
200MHz Op Amp, 400V/µs Slew Rate, SOT-23-5 Product overview: OPA842IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA842IDBVTG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Wideband Lo-Distort Voltage Feedback
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA842IDBVTG4 | OPA842IDBVTG4-ND | 1085156-OPA842IDBVTG4 | 687-OPA842IDBVTG4 | OPA842IDBVTG4 | OPA842IDBVTG4 | OPA842IDBVTG4 | OPA842IDBVTG4 |
| Product Name | OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDBVTG4 | 200MHz 400V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 12 volts | |||||
| VOS | 1.2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 22500 microamps |