Manufacturer: Texas Instruments
Win Source Part Number: 1233982-OPA842IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Family Name: OPA842
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 100mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 10 V ~ 12 V, ±5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4430EUK+TG077; MAX4104EUK; MAX4430EUK-T;
Introduction Date: October 13, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1233982-OPA842IDBVT |
| Product Name | Electrical Parts - OPA842IDBVT |