Texas Instruments OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier OPA842IDBVRG4

Description
Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier - OPA842IDBVRG4 - Texas Instruments
Dallas, TX, United States
OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier
OPA842IDBVRG4
OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier OPA842IDBVRG4
Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85

Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDBVRG4 - 1085155-OPA842IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDBVRG4
1085155-OPA842IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDBVRG4 1085155-OPA842IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1085155-OPA842IDBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V Operating Supply Current: 20.2mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085155-OPA842IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 20.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA842IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA842IDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA842IDBVRG4-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
200MHz 400V SOT-23 Operational Amplifier IC
687-OPA842IDBVRG4
200MHz 400V SOT-23 Operational Amplifier IC 687-OPA842IDBVRG4
200MHz Opamp, 400V/µs Slew Rate, SOT-23-5 IC Product overview: OPA842IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA842IDBVRG4 can be used for catalog matching and distributor lookup.

200MHz Opamp, 400V/µs Slew Rate, SOT-23-5 IC Product overview: OPA842IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA842IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA842IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA842IDBVRG4
Instrumentation, OP Amps, Buffer Amps OPA842IDBVRG4
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA842IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA842IDBVRG4
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA842IDBVRG4
High Speed Operational Amplifiers OPA842IDBVRG4
High Speed Operational Amplifiers Wideband Lo-Distort Voltage Feedback

High Speed Operational Amplifiers Wideband Lo-Distort Voltage Feedback

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA842IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA842IDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA842IDBVRG4
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA842IDBVRG4 1085155-OPA842IDBVRG4 OPA842IDBVRG4-ND 687-OPA842IDBVRG4 OPA842IDBVRG4 OPA842IDBVRG4 OPA842IDBVRG4 OPA842IDBVRG4
Product Name OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDBVRG4 Instrumentation, Op Amps, Buffer Amps 200MHz 400V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts 10 to 12 volts 12 volts
VOS 1.2 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 22500 microamps
Unlock Full Specs
to access all available technical data