Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
400MHz Op Amp, Voltage Feedback, 100mA Output, 8-SOIC Product overview: OPA842ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA842ID can be used for catalog matching and distributor lookup.
OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233981-OPA842ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers Wideband Lo-Distort Voltage Feedback
OP AMP, WIDEBAND VFB, SOIC8, 842; No. of Amplifiers:1 Amplifier; Bandwidth:400MHz; Slew Rate:400V/µs; Supply Voltage Range:± 5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA842ID | 687-OPA842ID | OPA842ID | 296-14175-5-ND | 1233981-OPA842ID | OPA842ID | 28AH4640 | OPA842ID | OPA842ID | OPA842ID | OPA842ID |
| Product Name | OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier | 400MHz 100mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842ID | High Speed Operational Amplifiers | Op Amp, Wideband Vfb, Soic8, 842; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 5 to 6 volts | 12 volts | 10 volts | ||||||
| VOS | 1.2 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 22500 microamps |