Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP VFB 1 CIRCUIT SC70-6
OP-AMP, 300MHZ, 350V/US, SC-70-6; No. of Amplifiers:1 Amplifier; Bandwidth:300MHz; Slew Rate:350V/µs; Supply Voltage Range:2.7V to 5.4V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-6
Operational Amplifiers - Op Amps 1-mA, 300-MHz Gain Bandwidth, Voltage-Feedback Op Amp 6-SC70 -40 to 125
IC OPAMP VFB 1 CIRCUIT SC70-6
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-48340-6-ND | OPA838SIDCKT | 77AH4754 | OPA838SIDCKT | OPA838SIDCKT | OPA838SIDCKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 300Mhz, 350V/us, Sc-70-6; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.9600 milliamps | 0.9600 milliamps | 0.9600 milliamps | |||
| Slew Rate | 350 V/µs | 350 V/µs | 3.50E-4 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |