Texas Instruments High-Performance Analog 300MHz 5V 1.33mA Operational Amplifier IC OPA838IDCKT

Description
300MHz Op Amp, 5-Pin SC70, 5V, 1.33mA, 350V/µs, Voltage-Feedback Product overview: OPA838IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5V, 1.33mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 5V, 1.33mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA838IDCKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300MHz Op Amp, 5-Pin SC70, 5V, 1.33mA, 350V/µs, Voltage-Feedback Product overview: OPA838IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5V, 1.33mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 5V, 1.33mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA838IDCKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MHz 5V 1.33mA Operational Amplifier IC
687-OPA838IDCKT
300MHz 5V 1.33mA Operational Amplifier IC 687-OPA838IDCKT
300MHz Op Amp, 5-Pin SC70, 5V, 1.33mA, 350V/µs, Voltage-Feedback Product overview: OPA838IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5V, 1.33mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 5V, 1.33mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA838IDCKT can be used for catalog matching and distributor lookup.

300MHz Op Amp, 5-Pin SC70, 5V, 1.33mA, 350V/µs, Voltage-Feedback Product overview: OPA838IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5V, 1.33mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 5V, 1.33mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA838IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT - 929687-OPA838IDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT
929687-OPA838IDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT 929687-OPA838IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 929687-OPA838IDCKT Operating Temperature Range: -40°C ~ 125°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: OPA838 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47402-2, 296-47402-1, 296-47402-6

Manufacturer: Texas Instruments
Win Source Part Number: 929687-OPA838IDCKT
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA838
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47402-2, 296-47402-1, 296-47402-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47402-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47402-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47402-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47402-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47402-6-ND
Instrumentation, Op Amps, Buffer Amps 296-47402-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47402-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47402-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47402-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA838IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA838IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA838IDCKT
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA838IDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA838IDCKT
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA838IDCKT
Instrumentation, OP Amps, Buffer Amps OPA838IDCKT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA838IDCKT
Instrumentation, OP Amps, Buffer Amps OPA838IDCKT
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA838IDCKT
Operational Amplifiers - Op Amps OPA838IDCKT
Operational Amplifiers - Op Amps 1-mA, 300-MHz Gain Bandwidth, Voltage-Feedback Op Amp 5-SC70 -40 to 125

Operational Amplifiers - Op Amps 1-mA, 300-MHz Gain Bandwidth, Voltage-Feedback Op Amp 5-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA838IDCKT 929687-OPA838IDCKT 296-47402-2-ND OPA838IDCKT OPA838IDCKT OPA838IDCKT OPA838IDCKT OPA838IDCKT
Product Name 300MHz 5V 1.33mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDCKT Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-70; SC-70-5 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.9600 milliamps 0.9600 milliamps 0.9600 milliamps
Slew Rate 350 V/µs 3.50E-4 V/µs 350 V/µs 350 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Op Amps - 8287549P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details