Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps 1-mA, 300-MHz Gain Bandwidth, Voltage-Feedback Op Amp 6-SOT-23 -40 to 125
OP-AMP, 300MHZ, 350V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:300MHz; Slew Rate:350V/µs; Supply Voltage Range:2.7V to 5.4V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47401-2-ND | OPA838IDBVT | 29AH7025 | OPA838IDBVT | OPA838IDBVT | OPA838IDBVT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 300Mhz, 350V/us, Sot-23-6; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.9600 milliamps | 0.9600 milliamps | 0.9600 milliamps | |||
| Slew Rate | 350 V/µs | 3.50E-4 V/µs | 350 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 |