Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
300MHz Op Amp, 1.33mA, 6-Pin SOT-23, Voltage-Feedback Product overview: OPA838IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 1.33mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 1.33mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA838IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 846495-OPA838IDBVR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: OPA838
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA838IDBVR-ND, 296-49853-6, 296-49853-2, 296-49853-1
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps 1-mA, 300-MHz Gain Bandwidth
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-49853-6-ND | 687-OPA838IDBVR | 846495-OPA838IDBVR | OPA838IDBVR | OPA838IDBVR | OPA838IDBVR | OPA838IDBVR | OPA838IDBVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 300MHz 1.33mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDBVR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.9600 milliamps | 0.9600 milliamps | 0.9600 milliamps | |||||
| Slew Rate | 350 V/µs | 350 V/µs | 3.50E-4 V/µs | 350 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | Surface Mount |