Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Win Source Part Number: 1383109-OPA837IDCKT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250 pcs
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 105V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 340 nA
Voltage - Input Offset: 30 µV
Current - Supply: 592µA
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA837
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
Moisture Sensitivity Level (MSL): 2 (1 Year)
105MHz Op Amp, 5-Pin, 5V, 0.625mA, 165uV Offset Product overview: OPA837IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105MHz, 5V, 0.625mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 105MHz, 5V, 0.625mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA837IDCKT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Operational Amplifiers - Op Amps Low Power, Precision 105 MHz
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA837IDCKTCT-ND | 1383109-OPA837IDCKT | 687-OPA837IDCKT | OPA837IDCKT | OPA837IDCKT | OPA837IDCKT | OPA837IDCKT | OPA837IDCKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 105MHz 5V 0.625mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | ||||
| Slew Rate | 105 V/µs | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | 105 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SC-70; Surface Mount |