105MHz Voltage Feedback Op Amp, 5-Pin, 165uV Offset, 0.625mA Supply Product overview: OPA837IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105MHz, 0.625mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 105MHz, 0.625mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA837IDCKR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Win Source Part Number: 1352845-OPA837IDCKR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: OPA837
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 592µA
Number of Circuits: 1
Amplifier Type: Voltage Feedback
Slew Rate: 105V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 340 nA
Voltage - Input Offset: 30 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Operational Amplifiers - Op Amps Low Power, Precision 105 MHz
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA837IDCKR | 296-50381-2-ND | 1352845-OPA837IDCKR | OPA837IDCKR | OPA837IDCKR | OPA837IDCKR | OPA837IDCKR | OPA837IDCKR |
| Product Name | 105MHz 0.625mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | ||||
| Slew Rate | 105 V/µs | 105 V/µs | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | Surface Mount |