Texas Instruments High-Performance Analog Automotive 105MHz 5V 520uA Operational Amplifier IC OPA837IDBVR

Description
105MHz Op Amp, 5V, 520uA, 6-Pin SOT-23, Automotive Product overview: OPA837IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 105MHz, 5V, 520uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 105MHz, 5V, 520uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA837IDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
105MHz Op Amp, 5V, 520uA, 6-Pin SOT-23, Automotive Product overview: OPA837IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 105MHz, 5V, 520uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 105MHz, 5V, 520uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA837IDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 105MHz 5V 520uA Operational Amplifier IC
687-OPA837IDBVR
Automotive 105MHz 5V 520uA Operational Amplifier IC 687-OPA837IDBVR
105MHz Op Amp, 5V, 520uA, 6-Pin SOT-23, Automotive Product overview: OPA837IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 105MHz, 5V, 520uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 105MHz, 5V, 520uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA837IDBVR can be used for catalog matching and distributor lookup.

105MHz Op Amp, 5V, 520uA, 6-Pin SOT-23, Automotive Product overview: OPA837IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 105MHz, 5V, 520uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 105MHz, 5V, 520uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA837IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49253-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49253-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49253-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49253-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49253-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49253-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49253-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49253-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49253-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1005299-OPA837IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1005299-OPA837IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1005299-OPA837IDBVR
Win Source Part Number: 1005299-OPA837IDBVR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Voltage Feedback Slew Rate: 105V/µs Gain Bandwidth Product: 50 MHz Current - Input Bias: 340 nA Voltage - Input Offset: 30 µV Current - Supply: 592µA Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: OPA837IDBVR-ND,296-4 9253-2,296-49253-1,2 96-49253-6 Base Product Number: OPA837 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.4 V

Win Source Part Number: 1005299-OPA837IDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 105V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 340 nA
Voltage - Input Offset: 30 µV
Current - Supply: 592µA
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: OPA837IDBVR-ND,296-49253-2,296-49253-1,296-49253-6
Base Product Number: OPA837
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA837IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA837IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA837IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA837IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA837IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA837IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA837IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA837IDBVR
Instrumentation, OP Amps, Buffer Amps OPA837IDBVR
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA837IDBVR
Operational Amplifiers - Op Amps OPA837IDBVR
Operational Amplifiers - Op Amps Low Power, Precision 105 MHz

Operational Amplifiers - Op Amps Low Power, Precision 105 MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA837IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA837IDBVR
Instrumentation, OP Amps, Buffer Amps OPA837IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA837IDBVR 296-49253-2-ND 1005299-OPA837IDBVR OPA837IDBVR OPA837IDBVR OPA837IDBVR OPA837IDBVR OPA837IDBVR
Product Name Automotive 105MHz 5V 520uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.5920 milliamps 0.5920 milliamps 0.5920 milliamps 0.5920 milliamps
Slew Rate 105 V/µs 105 V/µs 1.05E-4 V/µs 105 V/µs 105 V/µs
Package Type SOT; SOT-23-6 SOT-23-6 Surface Mount SOT; SOT23; SOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448571P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details