Texas Instruments OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp OPA836IRUNR

Description
Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 125
Request a Quote Datasheet
Description
Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp - OPA836IRUNR - Texas Instruments
Dallas, TX, United States
OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp
OPA836IRUNR
OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp OPA836IRUNR
Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 125

Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA836IRUNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA836IRUNRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA836IRUNRDKR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA836IRUNRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA836IRUNRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA836IRUNRCT-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA836IRUNRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA836IRUNRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA836IRUNRTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319776-OPA836IRUNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319776-OPA836IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319776-OPA836IRUNR
Manufacturer: Texas Instruments Win Source Part Number: 1319776-OPA836IRUNR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 205 MHz Amplifier Type: Voltage Feedback Slew Rate: 580V/µs Gain Bandwidth Product: 118 MHz Current - Input Bias: 650 nA Voltage - Input Offset: 65 µV Current - Supply: 1mA Current - Output / Channel: 50 mA Supplier Device Package: 10-WQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFQFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-29815-1-ND,296- 29815-6,TEXTISOPA836 IRUNR,2156-OPA836IRU NR,-296-29815-1,-OPA 836IRUNR-NDR,296-298 15-1,296-29815-2 Base Product Number: OPA836 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319776-OPA836IRUNR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 205 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 580V/µs
Gain Bandwidth Product: 118 MHz
Current - Input Bias: 650 nA
Voltage - Input Offset: 65 µV
Current - Supply: 1mA
Current - Output / Channel: 50 mA
Supplier Device Package: 10-WQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFQFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-29815-1-ND,296-29815-6,TEXTISOPA836IRUNR,2156-OPA836IRUNR,-296-29815-1,-OPA836IRUNR-NDR,296-29815-1,296-29815-2
Base Product Number: OPA836
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
 - OPA836IRUNR - Rochester Electronics
Newburyport, MA, United States
OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp

OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp

Supplier's Site Datasheet
205MHz 1mA 5.5V Operational Amplifier IC - 687-OPA836IRUNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
205MHz 1mA 5.5V Operational Amplifier IC
687-OPA836IRUNR
205MHz 1mA 5.5V Operational Amplifier IC 687-OPA836IRUNR
205MHz VFB Op Amp, 1mA, 5.5V, 1-Ch, WFQFN Product overview: OPA836IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 1mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 205MHz, 1mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA836IRUNR can be used for catalog matching and distributor lookup.

205MHz VFB Op Amp, 1mA, 5.5V, 1-Ch, WFQFN Product overview: OPA836IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 1mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 205MHz, 1mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA836IRUNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA836IRUNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA836IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers OPA836IRUNR
IC OPAMP VFB 1 CIRCUIT 10WQFN

IC OPAMP VFB 1 CIRCUIT 10WQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA836IRUNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA836IRUNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA836IRUNR
IC OPAMP VFB 1 CIRCUIT 10WQFN

IC OPAMP VFB 1 CIRCUIT 10WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA836IRUNR
High Speed Operational Amplifiers OPA836IRUNR
High Speed Operational Amplifiers Very Low Pwr,RRO,Neg Rail in,VFB Op Amp

High Speed Operational Amplifiers Very Low Pwr,RRO,Neg Rail in,VFB Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA836IRUNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA836IRUNR
Instrumentation, OP Amps, Buffer Amps OPA836IRUNR
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA836IRUNR 296-OPA836IRUNRDKR-ND 1319776-OPA836IRUNR OPA836IRUNR 687-OPA836IRUNR OPA836IRUNR OPA836IRUNR OPA836IRUNR OPA836IRUNR
Product Name OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 205MHz 1mA 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 0.4000 millivolts 0.0650 millivolts 0.0650 millivolts
Quiescent Current (IQ) 1000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501VPA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details