Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1085151-OPA836IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 205MHz
Amplifier Type: Voltage Feedback
Slew Rate: 580 V/μs
Current - Input Bias: 650nA
Voltage - Input Offset: 65μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 118MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
205MHz VFB Op Amp, 118MHz GBW, SOT-23 Product overview: OPA836IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 118MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 205MHz, 118MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA836IDBVT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Very Low Pwr,R-R out Neg Rail in,VFB
IC OPAMP VFB 1 CIRCUIT SOT23-6
OP AMP, RRO, 205MHZ, SOT23-6; No. of Amplifiers:1 Amplifier; Bandwidth:118MHz; Slew Rate:560V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA836IDBVT | 1085151-OPA836IDBVT | 687-OPA836IDBVT | 7422924 | 7422924P | 296-28761-1-ND | OPA836IDBVT | OPA836IDBVT | OPA836IDBVT | 17AH9228 | OPA836IDBVT | OPA836IDBVT |
| Product Name | OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA836IDBVT | 205MHz 118MHz SOT-23 Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Rro, 205Mhz, Sot23-6; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | |||||||
| VOS | 0.4000 millivolts | 0.0650 millivolts | 0.0650 millivolts | 0.0650 millivolts | ||||||||
| Quiescent Current (IQ) | 1000 microamps |