Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-QFN -40 to 125
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
56MHz Op Amp, Rail-to-Rail, 2.5-5.5V, 250uA, 160V/µs Slew Rate, WFQFN Product overview: OPA835IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MHz, 5.5V, 250uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56MHz, 5.5V, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA835IRUNT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PQCC10
IC OPAMP VFB 1 CIRCUIT 10WQFN
IC OPAMP VFB 1 CIRCUIT 10WQFN
High Speed Operational Amplifiers Very Low Pwr,RRO,Neg Rail in,VFB Op Amp
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA835IRUNT | 296-32198-6-ND | 687-OPA835IRUNT | OPA835IRUNT | OPA835IRUNT | OPA835IRUNT | OPA835IRUNT | OPA835IRUNT |
| Product Name | OPA835 Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | Instrumentation, Op Amps, Buffer Amps | 56MHz 5.5V 250uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | QFN,SOT-23 | 10-WFQFN | Tape and Reel | WQFN10 | Surface Mount | 10-WFQFN | ||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | |||||
| Slew Rate | 260 V/µs | 160 V/µs | 2.60E-4 V/µs | 260 V/µs |