Video Amp, 1 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
Video Amp 1 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA832IDRG4-ND | OPA832IDRG4 | OPA832IDRG4 | OPA832IDRG4 |
| Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Slew Rate | 350 V/µs | |||
| Supply Voltage (VS) | 2.8 to 11 volts | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 85 mA |